3 Position Circular Connector Plug, Female Sockets Solder
M8 PANEL 90° PCB CONN
SENSOR CONNECTOR, M8, RCPT, 3POS; Product Range:M Series; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount; IP / NEMA RoHS Compliant: Yes
SENSOR CONNECTOR, M8, RCPT, 3POS, PANEL; Product Range:M Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:PCB Socket; IP / NEMA Rating:IP68; Connector Coding:A Coded RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M8AS-03PFFR-SF8001-ND | M8AS-03PFFR-SF8001 | 10AC8319 | 04AC9241 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M8, Rcpt, 3Pos; Product Range Amphenol Ltw | Sensor Connector, M8, Rcpt, 3Pos, Panel; Product Range Amphenol Ltw | |
| Connector Type | Plug, Female Sockets | |||
| Mounting | Panel Mount, Through Hole, Right Angle | Right Angle Panel Mount | ||
| Voltage Rating | 60 volts |