Amphenol Corporation Circular Connector Accessories M85049/93-12

Description
Connector Split-Ring, Banding 12
Request a Quote Datasheet
Description
Connector Split-Ring, Banding 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Accessories - 623-M85049/93-12-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
623-M85049/93-12-ND
Circular Connector Accessories 623-M85049/93-12-ND
Connector Split-Ring, Banding 12

Connector Split-Ring, Banding 12

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Accessories - 999220-M85049/93-12 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Accessories
999220-M85049/93-12
Connectors, Interconnects - Circular Connectors - Accessories 999220-M85049/93-12
Win Source Part Number: 999220-M85049/93-12 Category: Connectors, Interconnects>Circul ar Connectors - Accessories Series: Military, SAE AS85049 Features: Shielded Package: Bag Accessory Type: Split-Ring, Banding For Use With/Related Products: Banding Backshells and Braid Socks Standard Package: 1 Shell Size - Insert: 12 Material: Composite ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol Interconnect India Other Names: 623-M85049/93-12,A85 0499312 Base Product Number: M85049/93

Win Source Part Number: 999220-M85049/93-12
Category: Connectors, Interconnects>Circular Connectors - Accessories
Series: Military, SAE AS85049
Features: Shielded
Package: Bag
Accessory Type: Split-Ring, Banding
For Use With/Related Products: Banding Backshells and Braid Socks
Standard Package: 1
Shell Size - Insert: 12
Material: Composite
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol Interconnect India
Other Names: 623-M85049/93-12,A850499312
Base Product Number: M85049/93

Buy Now Datasheet
Bs,comp Split Ring, Unfinished Amphenol Pcd - 26AJ3114 - Newark, An Avnet Company
Chicago, IL, United States
Bs,comp Split Ring, Unfinished Amphenol Pcd
26AJ3114
Bs,comp Split Ring, Unfinished Amphenol Pcd 26AJ3114
BS,Comp Split Ring, unfinished

BS,Comp Split Ring, unfinished

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 623-M85049/93-12-ND 999220-M85049/93-12 26AJ3114
Product Name Circular Connector Accessories Connectors, Interconnects - Circular Connectors - Accessories Bs,comp Split Ring, Unfinished Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.4112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-3247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers