Amphenol PCD
Backshells and Cable Clamps
M85049/92-15T
Description
Connector Cable Clamp 15
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
Connector Cable Clamp 15
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
623-M85049/92-15T-ND |
26AJ3104 |
|
Product Name
|
Backshells and Cable Clamps |
M85049/92-15T Amphenol Pcd |
|
Geometry
|
Right Angle; 90°
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details