Amphenol Corporation Circular Cable Clamp, R/a, Size 17, Metal; Connector Shell Size Amphenol Pcd M85049/90-17N03

Description
CIRCULAR CABLE CLAMP, R/A, SIZE 17, METAL; Connector Shell Size:17; Cable Diameter Max:16.26mm; Strain Relief Material:-; Product Range:-; For Use With:Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CLAMP, R/A, SIZE 17, METAL; Connector Shell Size:17; Cable Diameter Max:16.26mm; Strain Relief Material:-; Product Range:-; For Use With:Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, R/a, Size 17, Metal; Connector Shell Size Amphenol Pcd - 07P4445 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, R/a, Size 17, Metal; Connector Shell Size Amphenol Pcd
07P4445
Circular Cable Clamp, R/a, Size 17, Metal; Connector Shell Size Amphenol Pcd 07P4445
CIRCULAR CABLE CLAMP, R/A, SIZE 17, METAL; Connector Shell Size:17; Cable Diameter Max:16.26mm; Strain Relief Material:-; Product Range:-; For Use With:Circular Connectors RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, R/A, SIZE 17, METAL; Connector Shell Size:17; Cable Diameter Max:16.26mm; Strain Relief Material:-; Product Range:-; For Use With:Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 07P4445
Product Name Circular Cable Clamp, R/a, Size 17, Metal; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826000 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074538 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details