Amphenol Corporation Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/88-19N03 M85049/88-19N03

Description
Manufacturer: Amphenol PCD Win Source Part Number: 925011-M85049/88-19N 03 Series: Military, SAE AS85049 Features: Silver Connector Backshell, Banding - 19, F Package: Bulk Family Name: M85049/88 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.8000 Other Part Number: Q11183514, 2266-M85049/88-19N03 , APM85049/88-19N03
Request a Quote Datasheet
Description
Manufacturer: Amphenol PCD Win Source Part Number: 925011-M85049/88-19N 03 Series: Military, SAE AS85049 Features: Silver Connector Backshell, Banding - 19, F Package: Bulk Family Name: M85049/88 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.8000 Other Part Number: Q11183514, 2266-M85049/88-19N03 , APM85049/88-19N03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/88-19N03 - 925011-M85049/88-19N03 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/88-19N03
925011-M85049/88-19N03
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/88-19N03 925011-M85049/88-19N03
Manufacturer: Amphenol PCD Win Source Part Number: 925011-M85049/88-19N 03 Series: Military, SAE AS85049 Features: Silver Connector Backshell, Banding - 19, F Package: Bulk Family Name: M85049/88 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.69.8000 Other Part Number: Q11183514, 2266-M85049/88-19N03 , APM85049/88-19N03

Manufacturer: Amphenol PCD
Win Source Part Number: 925011-M85049/88-19N03
Series: Military, SAE AS85049
Features: Silver Connector Backshell, Banding - 19, F
Package: Bulk
Family Name: M85049/88
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.69.8000
Other Part Number: Q11183514, 2266-M85049/88-19N03, APM85049/88-19N03

Buy Now Datasheet
 - Amphenol PCD M85049/88-19N03 - PEI-Genesis
Philadelphia, PA, United States
38999S3 BAND STRT 19 NI

38999S3 BAND STRT 19 NI

Buy Now
Backshells and Cable Clamps - APM85049/88-19N03-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
APM85049/88-19N03-ND
Backshells and Cable Clamps APM85049/88-19N03-ND
Silver Connector Backshell, Banding 19, F

Silver Connector Backshell, Banding 19, F

Buy Now Datasheet
Swedesboro, NJ, United States
Connector Backshell
M85049/88-19N03
Connector Backshell M85049/88-19N03
38999S3 BAND STRT NI

38999S3 BAND STRT NI

Buy Now

Technical Specifications

  Win Source Electronics PEI-Genesis DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 925011-M85049/88-19N03 Amphenol PCD M85049/88-19N03 APM85049/88-19N03-ND M85049/88-19N03
Product Name Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/88-19N03 Backshells and Cable Clamps Connector Backshell
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - BRF.2S.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Din Connector Omron Electronic Components - 06AC0147 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details