Amphenol Corporation Right Angle Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd M85049/8-74W

Description
RIGHT ANGLE CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:12 / 14; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; Connector Type:Circular MilitaryRoHS Compliant: No
Description
RIGHT ANGLE CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:12 / 14; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; Connector Type:Circular MilitaryRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Right Angle Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd - 04P7158 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd
04P7158
Right Angle Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd 04P7158
RIGHT ANGLE CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:12 / 14; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; Connector Type:Circular MilitaryRoHS Compliant: No

RIGHT ANGLE CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:12 / 14; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; Connector Type:Circular MilitaryRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P7158
Product Name Right Angle Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074540 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.630 inch (16 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5748676-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826170 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details