BACKSHELL, SIZE 9, 19.05MM; Connector Shell Size:9; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 04P6740 |
| Product Name | Backshell, Size 9, 19.05Mm; Connector Shell Size Amphenol Pcd |