Amphenol Corporation Backshell, Size 9, 19.05Mm; Connector Shell Size Amphenol Pcd M85049/69-9A

Description
BACKSHELL, SIZE 9, 19.05MM; Connector Shell Size:9; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes
Description
BACKSHELL, SIZE 9, 19.05MM; Connector Shell Size:9; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 9, 19.05Mm; Connector Shell Size Amphenol Pcd - 04P6738 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 9, 19.05Mm; Connector Shell Size Amphenol Pcd
04P6738
Backshell, Size 9, 19.05Mm; Connector Shell Size Amphenol Pcd 04P6738
BACKSHELL, SIZE 9, 19.05MM; Connector Shell Size:9; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

BACKSHELL, SIZE 9, 19.05MM; Connector Shell Size:9; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6738
Product Name Backshell, Size 9, 19.05Mm; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074598 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - CZ3654-000 - TE Connectivity
Specs
Material Nickel - Titanium Alloy
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Liquid Tight Strain Relief with Dome Nut - 85820480 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details