Amphenol Corporation Shrink Boot, Str, Anod. Bk Amphenol Pcd M85049/69-19A

Description
SHRINK BOOT, STR, ANOD. BK
Description
SHRINK BOOT, STR, ANOD. BK

Suppliers

Company
Product
Description
Supplier Links
Shrink Boot, Str, Anod. Bk Amphenol Pcd - 04P6722 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Boot, Str, Anod. Bk Amphenol Pcd
04P6722
Shrink Boot, Str, Anod. Bk Amphenol Pcd 04P6722
SHRINK BOOT, STR, ANOD. BK

SHRINK BOOT, STR, ANOD. BK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6722
Product Name Shrink Boot, Str, Anod. Bk Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/7 - 70074635 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 200686-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822530 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details