Amphenol Corporation Backshell, Size 17, 31.75Mm; Connector Shell Size Amphenol Pcd M85049/69-17A

Description
BACKSHELL, SIZE 17, 31.75MM; Connector Shell Size:17; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes
Description
BACKSHELL, SIZE 17, 31.75MM; Connector Shell Size:17; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 17, 31.75Mm; Connector Shell Size Amphenol Pcd - 04P6718 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 17, 31.75Mm; Connector Shell Size Amphenol Pcd
04P6718
Backshell, Size 17, 31.75Mm; Connector Shell Size Amphenol Pcd 04P6718
BACKSHELL, SIZE 17, 31.75MM; Connector Shell Size:17; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

BACKSHELL, SIZE 17, 31.75MM; Connector Shell Size:17; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6718
Product Name Backshell, Size 17, 31.75Mm; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 3 to 9 mm; NPT; 1/2 in.; 14 mm; 21.2 mm; Polyamide 6; Neoprene - 70074445 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.835 inch (21.2 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 1393738-4 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824290 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details