Amphenol Corporation Backshell, Size 15, 27.94Mm; Connector Shell Size Amphenol Pcd M85049/69-15A

Description
BACKSHELL, SIZE 15, 27.94MM; Connector Shell Size:15; Cable Diameter Max:27.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes
Description
BACKSHELL, SIZE 15, 27.94MM; Connector Shell Size:15; Cable Diameter Max:27.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 15, 27.94Mm; Connector Shell Size Amphenol Pcd - 04P6714 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 15, 27.94Mm; Connector Shell Size Amphenol Pcd
04P6714
Backshell, Size 15, 27.94Mm; Connector Shell Size Amphenol Pcd 04P6714
BACKSHELL, SIZE 15, 27.94MM; Connector Shell Size:15; Cable Diameter Max:27.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

BACKSHELL, SIZE 15, 27.94MM; Connector Shell Size:15; Cable Diameter Max:27.94mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6714
Product Name Backshell, Size 15, 27.94Mm; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745175-4 - TE Connectivity
Specs
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Gland, Straight; 2 to 7 mm; PG; PG11; 8mm; 18.6 mm; Polyamide 6; Neoprene - 70075257 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details