Amphenol Corporation Backshell, Size 13, 25.4Mm; Connector Shell Size Amphenol Pcd M85049/69-13W

Description
BACKSHELL, SIZE 13, 25.4MM; Connector Shell Size:13; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: No
Description
BACKSHELL, SIZE 13, 25.4MM; Connector Shell Size:13; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 13, 25.4Mm; Connector Shell Size Amphenol Pcd - 04P6712 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 13, 25.4Mm; Connector Shell Size Amphenol Pcd
04P6712
Backshell, Size 13, 25.4Mm; Connector Shell Size Amphenol Pcd 04P6712
BACKSHELL, SIZE 13, 25.4MM; Connector Shell Size:13; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: No

BACKSHELL, SIZE 13, 25.4MM; Connector Shell Size:13; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6712
Product Name Backshell, Size 13, 25.4Mm; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826190 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.05 inch (26.7 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-2308350-7 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Gland, Cable; 4 to 10 mm; 18.6 mm; Polyamide 6; Dark Grey; Neoprene; 77 mm - 70074509 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Dark Grey
Mounting Size 18.6 inch (472 mm)
View Details