Amphenol Corporation Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd M85049/69-11W

Description
BACKSHELL, SIZE 11, 21.59MM; Connector Shell Size:11; Cable Diameter Max:21.59mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: No
Description
BACKSHELL, SIZE 11, 21.59MM; Connector Shell Size:11; Cable Diameter Max:21.59mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd - 04P6708 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd
04P6708
Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd 04P6708
BACKSHELL, SIZE 11, 21.59MM; Connector Shell Size:11; Cable Diameter Max:21.59mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: No

BACKSHELL, SIZE 11, 21.59MM; Connector Shell Size:11; Cable Diameter Max:21.59mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6708
Product Name Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308349-3 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820470 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075242 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details