Amphenol Corporation Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd M85049/69-11N

Description
BACKSHELL, SIZE 11, 21.59MM; Connector Shell Size:11; Cable Diameter Max:21.59mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes
Description
BACKSHELL, SIZE 11, 21.59MM; Connector Shell Size:11; Cable Diameter Max:21.59mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd - 07P3970 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd
07P3970
Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd 07P3970
BACKSHELL, SIZE 11, 21.59MM; Connector Shell Size:11; Cable Diameter Max:21.59mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

BACKSHELL, SIZE 11, 21.59MM; Connector Shell Size:11; Cable Diameter Max:21.59mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 07P3970
Product Name Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074541 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824290 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details