Amphenol Corporation Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd M85049/69-11A

Description
BACKSHELL, SIZE 11, 21.59MM; Connector Shell Size:11; Cable Diameter Max:21.59mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors
Description
BACKSHELL, SIZE 11, 21.59MM; Connector Shell Size:11; Cable Diameter Max:21.59mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors

Suppliers

Company
Product
Description
Supplier Links
Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd - 04P6706 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd
04P6706
Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd 04P6706
BACKSHELL, SIZE 11, 21.59MM; Connector Shell Size:11; Cable Diameter Max:21.59mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors

BACKSHELL, SIZE 11, 21.59MM; Connector Shell Size:11; Cable Diameter Max:21.59mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-38999 Series III & IV; For Use With:MIL-DTL-38999 Series III, IV Connectors

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6706
Product Name Backshell, Size 11, 21.59Mm; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 32 x 1.5; 34 mm; 38 mm; 32 mm; Brass; Neoprene; Nickel - 70074619 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 32.000 inch (813 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5748676-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826080 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details