Amphenol Corporation 45? Angle Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd M85049/6-20W

Description
45? ANGLE CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:24; Cable Diameter Max:29.06mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 24 Connectors RoHS Compliant: No
Description
45? ANGLE CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:24; Cable Diameter Max:29.06mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 24 Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
45? Angle Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd - 04P6583 - Newark, An Avnet Company
Chicago, IL, United States
45? Angle Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd
04P6583
45? Angle Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd 04P6583
45? ANGLE CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:24; Cable Diameter Max:29.06mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 24 Connectors RoHS Compliant: No

45? ANGLE CONNECTOR BACKSHELL W/ CABLE CLAMP; Connector Shell Size:24; Cable Diameter Max:29.06mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 24 Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 04P6583
Product Name 45? Angle Connector Backshell W/ Cable Clamp; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70075255 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.598 inch (15.2 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details