Connector
26482S2 C/C STRT NI
26482 SII/83723 SIII/5015 Backshell Strain Relief
Silver Connector Cable Clamp 8
Strain Relief Strt SL Nickel Sz8
CIRCULAR STRAIN RELIEF, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:5.18mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
26482S2 C/C STRT NI ROHS COMPLIANT: YES
CONNECTOR ACCESSORY
| Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | DigiKey | CDM Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M85049/52S8N | Amphenol PCD M85049/52S8N | M85049/52S8N | APM85049/52S8N-ND | M85049/52S8N | 03P3364 | 88X5009 |
| Product Name | Connectors Mil-Qualified, Backshells | Backshells and Cable Clamps | Connectors; Circular; Backshells | Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd | 26482S2 C/c Strt Ni Rohs Compliant Amphenol Pcd | ||
| Geometry | Straight; 180° |