Amphenol Corporation Circular Strain Relief, Size 48 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S48W

Description
CIRCULAR STRAIN RELIEF, SIZE 48 ALUMINIUM; Connector Shell Size:48; Cable Diameter Max:47.63mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 48 ALUMINIUM; Connector Shell Size:48; Cable Diameter Max:47.63mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 48 Aluminium; Connector Shell Size Amphenol Pcd - 03P3362 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 48 Aluminium; Connector Shell Size Amphenol Pcd
03P3362
Circular Strain Relief, Size 48 Aluminium; Connector Shell Size Amphenol Pcd 03P3362
CIRCULAR STRAIN RELIEF, SIZE 48 ALUMINIUM; Connector Shell Size:48; Cable Diameter Max:47.63mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 48 ALUMINIUM; Connector Shell Size:48; Cable Diameter Max:47.63mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3362
Product Name Circular Strain Relief, Size 48 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70075255 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.598 inch (15.2 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824360 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details