Amphenol Corporation Circular Strain Relief, Size 44 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S44N

Description
CIRCULAR STRAIN RELIEF, SIZE 44 ALUMINIUM; Connector Shell Size:44; Cable Diameter Max:44.45mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 44 ALUMINIUM; Connector Shell Size:44; Cable Diameter Max:44.45mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 44 Aluminium; Connector Shell Size Amphenol Pcd - 03P3358 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 44 Aluminium; Connector Shell Size Amphenol Pcd
03P3358
Circular Strain Relief, Size 44 Aluminium; Connector Shell Size Amphenol Pcd 03P3358
CIRCULAR STRAIN RELIEF, SIZE 44 ALUMINIUM; Connector Shell Size:44; Cable Diameter Max:44.45mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 44 ALUMINIUM; Connector Shell Size:44; Cable Diameter Max:44.45mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3358
Product Name Circular Strain Relief, Size 44 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 174469-3 - TE Connectivity
Specs
Material ABS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Strain Relief Liquid Tight Flex - 85820020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; PG; 9; 17 mm; 35 mm; 15.2mm; Brass; Neoprene; Nickel - 70074592 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details