Amphenol Corporation Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S40A

Description
CIRCULAR STRAIN RELIEF, SIZE 40 ALUMINIUM; Connector Shell Size:40; Cable Diameter Max:38.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 40 ALUMINIUM; Connector Shell Size:40; Cable Diameter Max:38.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd - 03P3354 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd
03P3354
Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd 03P3354
CIRCULAR STRAIN RELIEF, SIZE 40 ALUMINIUM; Connector Shell Size:40; Cable Diameter Max:38.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 40 ALUMINIUM; Connector Shell Size:40; Cable Diameter Max:38.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3354
Product Name Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824320 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Connector Strain Relief - 2-2308349-0 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Gland, Straight; 7 to 16 mm; PG; PG21; 11 mm; 28.3 mm; Polyamide 6; Neoprene - 70074414 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.114 inch (28.3 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details