Amphenol Corporation Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S36N

Description
CIRCULAR STRAIN RELIEF, SIZE 36 ALUMINIUM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 36 ALUMINIUM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd - 03P3352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd
03P3352
Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd 03P3352
CIRCULAR STRAIN RELIEF, SIZE 36 ALUMINIUM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 36 ALUMINIUM; Connector Shell Size:36; Cable Diameter Max:34.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3352
Product Name Circular Strain Relief, Size 36 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; Black - 70074443 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.335 inch (59.3 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5745919-3 - TE Connectivity
Specs
Material Zinc Alloy
View Details
Liquid Tight Strain Relief with Dome Nut - 85820780 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details