Amphenol Corporation Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S32W

Description
CIRCULAR STRAIN RELIEF, SIZE 32 ALUMINIUM; Connector Shell Size:32; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 32 Connectors RoHS Compliant: No
Description
CIRCULAR STRAIN RELIEF, SIZE 32 ALUMINIUM; Connector Shell Size:32; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 32 Connectors RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Strain Relief, Size 32 Aluminium, part number 03P3350, is designed for use with shell size 32 connectors. It provides effective strain relief at the termination area, helping to organize cables post-termination. This product is made from aluminum, making it a lightweight option suitable for applications where weight savings are critical. It is part of the MIL-DTL-26482 Series 2 and MIL-DTL-83723 Series II, indicating its compliance with military specifications. The maximum cable diameter supported is 31.75 mm. This strain relief clamp is a cost-effective solution when environmental protection is not a primary concern.

Datasheet Summary
Powered by GS/AI

The Circular Strain Relief, Size 32 Aluminium, part number 03P3350, is designed for use with shell size 32 connectors. It provides effective strain relief at the termination area, helping to organize cables post-termination. This product is made from aluminum, making it a lightweight option suitable for applications where weight savings are critical. It is part of the MIL-DTL-26482 Series 2 and MIL-DTL-83723 Series II, indicating its compliance with military specifications. The maximum cable diameter supported is 31.75 mm. This strain relief clamp is a cost-effective solution when environmental protection is not a primary concern.

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd - 03P3350 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd
03P3350
Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd 03P3350
CIRCULAR STRAIN RELIEF, SIZE 32 ALUMINIUM; Connector Shell Size:32; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 32 Connectors RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 32 ALUMINIUM; Connector Shell Size:32; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 32 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3350
Product Name Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 213621-4 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Mini Dome Liquid Tight Strain Relief - 85824900 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.126 inch (2 to 3.2 mm)
View Details
Gland, Cable; Polyamide 6; 3/4 in. NPT;7 to 16 mm; 18.5 mm; 54 mm; Neoprene - 70075272 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.728 inch (18.5 mm)
View Details