Amphenol Corporation Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S32N

Description
CIRCULAR STRAIN RELIEF, SIZE 32 ALUMINIUM; Connector Shell Size:32; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 32 ALUMINIUM; Connector Shell Size:32; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd - 03P3349 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd
03P3349
Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd 03P3349
CIRCULAR STRAIN RELIEF, SIZE 32 ALUMINIUM; Connector Shell Size:32; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 32 ALUMINIUM; Connector Shell Size:32; Cable Diameter Max:31.75mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3349
Product Name Circular Strain Relief, Size 32 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074598 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details
Connector Strain Relief - 1811981-1 - TE Connectivity
Specs
Material Self Lubricating Silicon
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825210 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details