Amphenol Corporation Circular Strain Relief, Size 28 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S28W

Description
CIRCULAR STRAIN RELIEF, SIZE 28 ALUMINIUM; Connector Shell Size:28; Cable Diameter Max:30.15mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 28 ALUMINIUM; Connector Shell Size:28; Cable Diameter Max:30.15mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 28 Aluminium; Connector Shell Size Amphenol Pcd - 03P3347 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 28 Aluminium; Connector Shell Size Amphenol Pcd
03P3347
Circular Strain Relief, Size 28 Aluminium; Connector Shell Size Amphenol Pcd 03P3347
CIRCULAR STRAIN RELIEF, SIZE 28 ALUMINIUM; Connector Shell Size:28; Cable Diameter Max:30.15mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 28 ALUMINIUM; Connector Shell Size:28; Cable Diameter Max:30.15mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3347
Product Name Circular Strain Relief, Size 28 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 13 to 26 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70074438 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.850 inch (47 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 229126-000 - TE Connectivity
Specs
Material 304 Stainless Steel
Length 14.25 inch (362 mm)
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
Liquid Time Strain Relief - Nickel Plated Brass - 85824130 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details