26482 SII/83723 SIII/5015 Backshell Strain Relief
26482S2 C/C STRT NI
Silver Connector Cable Clamp 24
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
| Heilind Electronics, Inc. | PEI-Genesis | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M85049/52S24N | Amphenol PCD M85049/52S24N | M85049/52S24N | APM85049/52S24N-ND | 03P3343 |
| Product Name | Connectors Mil-Qualified, Backshells | Connector Backshell | Backshells and Cable Clamps | Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd | |
| Geometry | Straight; 180° |