CIRCULAR STRAIN RELIEF, SIZE 20 ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 03P3336 |
| Product Name | Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd |