26482S2 C/C STRT CAD OD
Olive Drab Connector Cable Clamp 18, 27
26482 SII/83723 SIII/5015 Backshell Strain Relief
Strain Relief Strt SL OD Cad Sz18
CIRCULAR STRAIN RELIEF, SIZE 18 ALUMINIUM; Connector Shell Size:18; Cable Diameter Max:17.93mm; Strain Relief Material:Aluminum; Product Range:-; For Use With:Circular Connectors, Olive Drab Cadmium; Cable Exit Angle:180° RoHS Compliant: No
26482S2 C/C STRT CAD OD ROHS COMPLIANT: NO
| PEI-Genesis | DigiKey | Heilind Electronics, Inc. | CDM Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD M85049/52S18W | APM85049/52S18W-ND | M85049/52S18W | M85049/52S18W | 03P3335 | 09X0412 |
| Product Name | Backshells and Cable Clamps | Connectors Mil-Qualified, Backshells | Connectors; Circular; Backshells | Circular Strain Relief, Size 18 Aluminium; Connector Shell Size Amphenol Pcd | 26482S2 C/c Strt Cad Od Rohs Compliant Amphenol Pcd | |
| Geometry | Straight; 180° |