26482 SII/83723 SIII/5015 Backshell Strain Relief
26482S2 C/C STRT NI
Strain Relief Strt SL Nickel Sz18
CIRCULAR STRAIN RELIEF, SIZE 18 ALUMINIUM; Connector Shell Size:18; Cable Diameter Max:17.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | CDM Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M85049/52S18N | M85049/52S18N | Amphenol PCD M85049/52S18N | M85049/52S18N | 03P3334 | 37AJ4501 |
| Product Name | Connectors Mil-Qualified, Backshells | Connector Backshell | Connectors; Circular; Backshells | Circular Strain Relief, Size 18 Aluminium; Connector Shell Size Amphenol Pcd | 26482S2 C/c Strt Ni Amphenol | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |