Amphenol Corporation Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S16W

Description
CIRCULAR STRAIN RELIEF, SIZE 16 ALUMINIUM; Connector Shell Size:16; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 16 Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 16 ALUMINIUM; Connector Shell Size:16; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 16 Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd - 03P3332 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd
03P3332
Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd 03P3332
CIRCULAR STRAIN RELIEF, SIZE 16 ALUMINIUM; Connector Shell Size:16; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 16 Connectors RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 16 ALUMINIUM; Connector Shell Size:16; Cable Diameter Max:15.9mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 16 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3332
Product Name Circular Strain Relief, Size 16 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 2 to 7 mm; PG; PG11; 8mm; 18.6 mm; Polyamide 6; Neoprene - 70075257 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.732 inch (18.6 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5206471-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Multi Cable Liquid Tight Strain Relief - 85825350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details