The Circular Strain Relief, Size 12 Aluminium, part number 27AC9845, is designed for use with shell size 12 connectors. It provides effective strain relief at the termination area, helping to organize cables post-termination. This product is made from aluminum, making it a lightweight option suitable for applications where weight savings are critical. It is part of the MIL-DTL-26482 Series 2 and MIL-DTL-83723 Series II, indicating its compliance with military specifications. The maximum cable diameter supported by this strain relief is 10.57 mm. This product does not offer environmental protection, making it a cost-effective choice for specific applications.
CIRCULAR STRAIN RELIEF, SIZE 12 ALUMINIUM; Connector Shell Size:12; Cable Diameter Max:10.57mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 12 Connectors RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 27AC9845 |
| Product Name | Circular Strain Relief, Size 12 Aluminium; Connector Shell Size Amphenol Pcd |