Amphenol Corporation Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd M85049/52S10W

Description
CIRCULAR STRAIN RELIEF, SIZE 10 ALUMINIUM; Connector Shell Size:10; Cable Diameter Max:7.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 10 Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 10 ALUMINIUM; Connector Shell Size:10; Cable Diameter Max:7.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 10 Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd - 03P3323 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd
03P3323
Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd 03P3323
CIRCULAR STRAIN RELIEF, SIZE 10 ALUMINIUM; Connector Shell Size:10; Cable Diameter Max:7.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 10 Connectors RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 10 ALUMINIUM; Connector Shell Size:10; Cable Diameter Max:7.26mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 10 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3323
Product Name Circular Strain Relief, Size 10 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207241-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85826010 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074591 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details