Amphenol Corporation Connector Backshell M85049/52-1-8A

Description
26482S2 C/C STRT BLK ANOD
Request a Quote Datasheet
Description
26482S2 C/C STRT BLK ANOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector Backshell
M85049/52-1-8A
Connector Backshell M85049/52-1-8A
26482S2 C/C STRT BLK ANOD

26482S2 C/C STRT BLK ANOD

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
 - Amphenol PCD M85049/52-1-8A - PEI-Genesis
Philadelphia, PA, United States
26482S2 C/C STRT BLK ANOD

26482S2 C/C STRT BLK ANOD

Buy Now
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1039092-M85049/52-1-8A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1039092-M85049/52-1-8A
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1039092-M85049/52-1-8A
Win Source Part Number: 1039092-M85049/52-1- 8A Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: Military, SAE AS85049 Type: Cable Clamp Color: Black Features: Clamp Screws Package: Bulk Shielding: Unshielded For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015, MIL-DTL-83723 Series III Standard Package: 25 Shell Size - Insert: 8 Material: Aluminum Alloy Plating: Anodized Cable Opening: 0.125" ~ 0.204" (3.18mm ~ 5.18mm) Diameter - Outside: 0.617" (15.67mm) Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Amphenol PCD Other Names: APM85049/52-1-8A Base Product Number: M85049

Win Source Part Number: 1039092-M85049/52-1-8A
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: Military, SAE AS85049
Type: Cable Clamp
Color: Black
Features: Clamp Screws
Package: Bulk
Shielding: Unshielded
For Use With/Related Products: MIL-DTL-26482 Series II, MIL-DTL-5015, MIL-DTL-83723 Series III
Standard Package: 25
Shell Size - Insert: 8
Material: Aluminum Alloy
Plating: Anodized
Cable Opening: 0.125" ~ 0.204" (3.18mm ~ 5.18mm)
Diameter - Outside: 0.617" (15.67mm)
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Amphenol PCD
Other Names: APM85049/52-1-8A
Base Product Number: M85049

Buy Now Datasheet
Backshells and Cable Clamps - APM85049/52-1-8A-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
APM85049/52-1-8A-ND
Backshells and Cable Clamps APM85049/52-1-8A-ND
Black Connector Cable Clamp 8

Black Connector Cable Clamp 8

Buy Now Datasheet
Connectors Mil-Qualified, Backshells - M85049/52-1-8A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Backshells
M85049/52-1-8A
Connectors Mil-Qualified, Backshells M85049/52-1-8A
26482 SII/83723 SIII/5015 Backshell Strain Relief

26482 SII/83723 SIII/5015 Backshell Strain Relief

Buy Now
Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd - 03P3408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd
03P3408
Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd 03P3408
CIRCULAR STRAIN RELIEF, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:5.18mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:5.18mm; Strain Relief Material:Aluminium; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site
26482S2 C/c Strt Blk Anod Rohs Compliant Amphenol Pcd - 31X7010 - Newark, An Avnet Company
Chicago, IL, United States
26482S2 C/c Strt Blk Anod Rohs Compliant Amphenol Pcd
31X7010
26482S2 C/c Strt Blk Anod Rohs Compliant Amphenol Pcd 31X7010
26482S2 C/C STRT BLK ANOD ROHS COMPLIANT: YES

26482S2 C/C STRT BLK ANOD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Win Source Electronics DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M85049/52-1-8A Amphenol PCD M85049/52-1-8A 1039092-M85049/52-1-8A APM85049/52-1-8A-ND M85049/52-1-8A 03P3408 31X7010
Product Name Connector Backshell Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Backshells and Cable Clamps Connectors Mil-Qualified, Backshells Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd 26482S2 C/c Strt Blk Anod Rohs Compliant Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details