Amphenol Corporation Circular Strain Relief, Size 44 Aluminium; Connector Shell Size Amphenol Pcd M85049/52-1-44N

Description
CIRCULAR STRAIN RELIEF, SIZE 44 ALUMINIUM; Connector Shell Size:44; Cable Diameter Max:44.45mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 44 ALUMINIUM; Connector Shell Size:44; Cable Diameter Max:44.45mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 44 Aluminium; Connector Shell Size Amphenol Pcd - 03P3403 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 44 Aluminium; Connector Shell Size Amphenol Pcd
03P3403
Circular Strain Relief, Size 44 Aluminium; Connector Shell Size Amphenol Pcd 03P3403
CIRCULAR STRAIN RELIEF, SIZE 44 ALUMINIUM; Connector Shell Size:44; Cable Diameter Max:44.45mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 44 ALUMINIUM; Connector Shell Size:44; Cable Diameter Max:44.45mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3403
Product Name Circular Strain Relief, Size 44 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 10.5 mm; Polyamide 6 (Body); Light Gray - 70074412 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.413 inch (10.5 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.35 inch (34.3 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details