Amphenol Corporation Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd M85049/52-1-40W

Description
CIRCULAR STRAIN RELIEF, SIZE 40 ALUMINIUM; Connector Shell Size:40; Cable Diameter Max:38.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 40 ALUMINIUM; Connector Shell Size:40; Cable Diameter Max:38.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd - 03P3401 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd
03P3401
Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd 03P3401
CIRCULAR STRAIN RELIEF, SIZE 40 ALUMINIUM; Connector Shell Size:40; Cable Diameter Max:38.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 40 ALUMINIUM; Connector Shell Size:40; Cable Diameter Max:38.1mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3401
Product Name Circular Strain Relief, Size 40 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 213621-3 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Cable Gland; Brass; 5 to 8.5 mm Diameter, Cord Range; PG; PG 9; 6 mm; 9 mm - 70074628 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.598 inch (15.2 mm)
View Details