Amphenol Corporation Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd M85049/52-1-22W.

Description
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 22 Connectors RoHS Compliant: No
Description
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 22 Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd - 27AC9841 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd
27AC9841
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd 27AC9841
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 22 Connectors RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 22 Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 27AC9841
Product Name Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 29; 14 to25 mm; 37 mm; 53 mm; Neoprene; IP 68 - 70075264 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.457 inch (37 mm)
View Details
Connector Strain Relief - 208945-5 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824150 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details