Amphenol Corporation Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd M85049/52-1-20N

Description
CIRCULAR STRAIN RELIEF, SIZE 20 ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 20 ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Strain Relief, Size 20 Aluminium, part number 03P3382, is designed for use with Amphenol Pcd connector shells. This strain relief clamp provides effective cable management and strain relief at the termination area, making it suitable for applications where environmental protection is not a primary concern. The product is constructed from aluminum, contributing to weight savings in various engineering projects. It is compliant with several military specifications, including MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), and MIL-DTL-83723 Series II, ensuring reliability in demanding environments. The maximum cable diameter supported by this strain relief is 21.11 mm.

Datasheet Summary
Powered by GS/AI

The Circular Strain Relief, Size 20 Aluminium, part number 03P3382, is designed for use with Amphenol Pcd connector shells. This strain relief clamp provides effective cable management and strain relief at the termination area, making it suitable for applications where environmental protection is not a primary concern. The product is constructed from aluminum, contributing to weight savings in various engineering projects. It is compliant with several military specifications, including MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), and MIL-DTL-83723 Series II, ensuring reliability in demanding environments. The maximum cable diameter supported by this strain relief is 21.11 mm.

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd - 03P3382 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd
03P3382
Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd 03P3382
CIRCULAR STRAIN RELIEF, SIZE 20 ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 20 ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3382
Product Name Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 3.5 to 10 mm; PG; PG11; 8 mm; 18.6 mm; Polyamide 6; Neoprene - 70074430 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.732 inch (18.6 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 5745173-5 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Strain Relief Liquid Tight Flex Gray - 85820111 - Interpower
Specs
Material Polyamide / Nylon®
Color Gray
Diameter 0.118 to 0.256 inch (3 to 6.5 mm)
View Details