Amphenol Corporation Circular Strain Relief, Size 12 Aluminium; Connector Shell Size Amphenol Pcd M85049/52-1-12W

Description
CIRCULAR STRAIN RELIEF, SIZE 12 ALUMINIUM; Connector Shell Size:12; Cable Diameter Max:7.39mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 12 Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 12 ALUMINIUM; Connector Shell Size:12; Cable Diameter Max:7.39mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 12 Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 12 Aluminium; Connector Shell Size Amphenol Pcd - 03P3371 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 12 Aluminium; Connector Shell Size Amphenol Pcd
03P3371
Circular Strain Relief, Size 12 Aluminium; Connector Shell Size Amphenol Pcd 03P3371
CIRCULAR STRAIN RELIEF, SIZE 12 ALUMINIUM; Connector Shell Size:12; Cable Diameter Max:7.39mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 12 Connectors RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 12 ALUMINIUM; Connector Shell Size:12; Cable Diameter Max:7.39mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 12 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3371
Product Name Circular Strain Relief, Size 12 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824150 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200089 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.331 inch (8.4 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details