CIRCULAR STRAIN RELIEF, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:5.18mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 8 Connectors RoHS Compliant: No
Strain Relief 90deg SL OD Cad Sz8
| Newark, An Avnet Company | CDM Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 03P3287 | M85049/51S8W |
| Product Name | Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd | Connectors; Circular; Backshells |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |