Amphenol Corporation Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd M85049/51S8A

Description
CIRCULAR STRAIN RELIEF, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:5.18mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:5.18mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd - 03P3285 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd
03P3285
Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd 03P3285
CIRCULAR STRAIN RELIEF, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:5.18mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:5.18mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03P3285
Product Name Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1911/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers