Amphenol Corporation Connectors; Circular; Backshells M85049/51S24W

Description
Strain Relief 90deg SL OD Cad Sz24
Datasheet
Description
Strain Relief 90deg SL OD Cad Sz24
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors; Circular; Backshells - M85049/51S24W - CDM Inc.
Turnersville, NJ, United States
Connectors; Circular; Backshells
M85049/51S24W
Connectors; Circular; Backshells M85049/51S24W
Strain Relief 90deg SL OD Cad Sz24

Strain Relief 90deg SL OD Cad Sz24

Buy Now
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd - 03P3278 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd
03P3278
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd 03P3278
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  CDM Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M85049/51S24W 03P3278
Product Name Connectors; Circular; Backshells Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1419 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers