Amphenol Corporation Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd M85049/51S24A

Description
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd - 03P3276 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd
03P3276
Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd 03P3276
CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 24 ALUMINIUM; Connector Shell Size:24; Cable Diameter Max:27.46mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03P3276
Product Name Circular Strain Relief, Size 24 Aluminium; Connector Shell Size Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details