Amphenol Corporation Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd M85049/51S22W

Description
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 22 Connectors RoHS Compliant: No
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 22 Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd - 03P3275 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd
03P3275
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd 03P3275
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 22 Connectors RoHS Compliant: No

CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-83723 Series II; For Use With:Shell Size 22 Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3275
Product Name Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Cable Gland, Polyamide, PG 11/2, 2 - 7mm Clamping Range - 70074525 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details