Amphenol Corporation Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd M85049/51S22N

Description
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd - 03P3274 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd
03P3274
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd 03P3274
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3274
Product Name Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207008-6 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
90º Liquid Tight Strain Relief Snap Elbow - 85822140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Cable; Metric; M 63 x 1.5; 70 mm; 68 mm; 63 mm; Polyamide 6; Neoprene - 70074553 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.480 inch (63 mm)
View Details