Amphenol Corporation Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd M85049/51S22A

Description
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd - 03P3273 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd
03P3273
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd 03P3273
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3273
Product Name Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 1.5 to 5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene - 70074403 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.492 inch (12.5 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824200 - Interpower
Specs
Material Brass
Color Silver
Diameter 1.457 to 1.732 inch (37 to 44 mm)
View Details
Connector Strain Relief - 2267474-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details