Amphenol Corporation Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd M85049/51S20A

Description
CIRCULAR STRAIN RELIEF, SIZE 20 ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 20 ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd - 03P3270 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd
03P3270
Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd 03P3270
CIRCULAR STRAIN RELIEF, SIZE 20 ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 20 ALUMINIUM; Connector Shell Size:20; Cable Diameter Max:21.11mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3270
Product Name Circular Strain Relief, Size 20 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207470-1 - TE Connectivity
Specs
Material Polypropylene
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200291 - Altech Corp.
Specs
Material Polyamide 6
Diameter 1.142 inch (29 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details