Amphenol Corporation Circular Strain Relief, Size 18 Aluminium; Connector Shell Size Amphenol Pcd M85049/51S18N

Description
CIRCULAR STRAIN RELIEF, SIZE 18 ALUMINIUM; Connector Shell Size:18; Cable Diameter Max:17.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 18 ALUMINIUM; Connector Shell Size:18; Cable Diameter Max:17.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 18 Aluminium; Connector Shell Size Amphenol Pcd - 03P3268 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 18 Aluminium; Connector Shell Size Amphenol Pcd
03P3268
Circular Strain Relief, Size 18 Aluminium; Connector Shell Size Amphenol Pcd 03P3268
CIRCULAR STRAIN RELIEF, SIZE 18 ALUMINIUM; Connector Shell Size:18; Cable Diameter Max:17.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 18 ALUMINIUM; Connector Shell Size:18; Cable Diameter Max:17.93mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors; Circular; Backshells - M85049/51S18N - CDM Inc.
Turnersville, NJ, United States
Connectors; Circular; Backshells
M85049/51S18N
Connectors; Circular; Backshells M85049/51S18N
Strain Relief 90deg SL Nickel Sz18

Strain Relief 90deg SL Nickel Sz18

Buy Now

Technical Specifications

  Newark, An Avnet Company CDM Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 03P3268 M85049/51S18N
Product Name Circular Strain Relief, Size 18 Aluminium; Connector Shell Size Amphenol Pcd Connectors; Circular; Backshells
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2002-1707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers