Amphenol Corporation Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd M85049/51S14A

Description
CIRCULAR STRAIN RELIEF, SIZE 14 ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 14 ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd - 03P3261 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd
03P3261
Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd 03P3261
CIRCULAR STRAIN RELIEF, SIZE 14 ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 14 ALUMINIUM; Connector Shell Size:14; Cable Diameter Max:12.09mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3261
Product Name Circular Strain Relief, Size 14 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 22 mm; 32 mm; 20 mm; Brass; Neoprene; Nickel - 70074616 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.000 inch (508 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Connector Strain Relief - 1445763-1 - TE Connectivity
Specs
Material Copper
Length 0.4331 inch (11 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details