Amphenol Corporation Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd M85049/51-1-8N

Description
CIRCULAR STRAIN RELIEF, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:5.18mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:5.18mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd - 03P3319 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd
03P3319
Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd 03P3319
CIRCULAR STRAIN RELIEF, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:5.18mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 8, ALUMINIUM; Connector Shell Size:8; Cable Diameter Max:5.18mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Accessory Amphenol Pcd - 09AK6039 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory Amphenol Pcd
09AK6039
Connector Accessory Amphenol Pcd 09AK6039
CONNECTOR ACCESSORY

CONNECTOR ACCESSORY

Supplier's Site
Connectors; Circular; Backshells - M85049/51-1-8N - CDM Inc.
Turnersville, NJ, United States
Connectors; Circular; Backshells
M85049/51-1-8N
Connectors; Circular; Backshells M85049/51-1-8N
Strain Relief 90deg Nickel Sz8

Strain Relief 90deg Nickel Sz8

Buy Now

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company CDM Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 03P3319 09AK6039 M85049/51-1-8N
Product Name Circular Strain Relief, Size 8, Aluminium; Connector Shell Size Amphenol Pcd Connector Accessory Amphenol Pcd Connectors; Circular; Backshells
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, DIN Plug/Socket - 4850.1710 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details