Amphenol Corporation Connectors Mil-Qualified, Backshells M85049/51-1-22N

Description
26482 SII/83723 SIII/5015 Backshell Strain Relief
Request a Quote Datasheet
Description
26482 SII/83723 SIII/5015 Backshell Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Backshells - M85049/51-1-22N - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Backshells
M85049/51-1-22N
Connectors Mil-Qualified, Backshells M85049/51-1-22N
26482 SII/83723 SIII/5015 Backshell Strain Relief

26482 SII/83723 SIII/5015 Backshell Strain Relief

Buy Now
Connector Backshell - M85049/51-1-22N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
M85049/51-1-22N
Connector Backshell M85049/51-1-22N
Strain Relief Clamp

Strain Relief Clamp

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/51-1-22N - 911606-M85049/51-1-22N - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/51-1-22N
911606-M85049/51-1-22N
Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/51-1-22N 911606-M85049/51-1-22N
Manufacturer: AMPHENOL Win Source Part Number: 911606-M85049/51-1-2 2N Series: Military, SAE AS85049 Features: Silver Connector Cable Clamp 1 5/16-18 UNEF 22 Package: Bulk Family Name: M85049 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8538.90.8180 Other Part Number: 1591-1083-ND, A8504951122N, APC1303, 1591-1083INACTIVE, A8504951122N-ND, 1591-1083-MIL, 2266-M85049/51-1-22N

Manufacturer: AMPHENOL
Win Source Part Number: 911606-M85049/51-1-22N
Series: Military, SAE AS85049
Features: Silver Connector Cable Clamp 1 5/16-18 UNEF 22
Package: Bulk
Family Name: M85049
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8538.90.8180
Other Part Number: 1591-1083-ND, A8504951122N, APC1303, 1591-1083INACTIVE, A8504951122N-ND, 1591-1083-MIL, 2266-M85049/51-1-22N

Buy Now Datasheet
Backshells and Cable Clamps - APC1303-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
APC1303-ND
Backshells and Cable Clamps APC1303-ND
Silver Connector Cable Clamp 1 5/16-18 UNEF 22

Silver Connector Cable Clamp 1 5/16-18 UNEF 22

Buy Now Datasheet
Connectors; Circular; Backshells - M85049/51-1-22N - CDM Inc.
Turnersville, NJ, United States
Connectors; Circular; Backshells
M85049/51-1-22N
Connectors; Circular; Backshells M85049/51-1-22N
Strain Relief 90deg Nickel Sz22

Strain Relief 90deg Nickel Sz22

Buy Now
Connector Accessory, Backshell, Aluminum Alloy Amphenol Industrial - 93AJ3787 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory, Backshell, Aluminum Alloy Amphenol Industrial
93AJ3787
Connector Accessory, Backshell, Aluminum Alloy Amphenol Industrial 93AJ3787
CONNECTOR ACCESSORY, BACKSHELL, ALUMINUM ALLOY

CONNECTOR ACCESSORY, BACKSHELL, ALUMINUM ALLOY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics DigiKey CDM Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M85049/51-1-22N M85049/51-1-22N 911606-M85049/51-1-22N APC1303-ND M85049/51-1-22N 93AJ3787
Product Name Connectors Mil-Qualified, Backshells Connector Backshell Circular Connectors - Circular Connectors - Backshells and Cable Clamps - M85049/51-1-22N Backshells and Cable Clamps Connectors; Circular; Backshells Connector Accessory, Backshell, Aluminum Alloy Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Blade Type Power Connectors - 1395G2 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers
50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details