Amphenol Corporation Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd M85049/51-1-22A

Description
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet
Description
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd - 03P3306 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd
03P3306
Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd 03P3306
CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 22 ALUMINIUM; Connector Shell Size:22; Cable Diameter Max:24.28mm; Strain Relief Material:Aluminum; Product Range:MIL-DTL-26482 Series 2, MIL-DTL-5015 Matrix (MS345X), MIL-DTL-83723 Series II RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 03P3306
Product Name Circular Strain Relief, Size 22 Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075274 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.311 inch (33.3 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825310 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Connector Strain Relief - 5745919-2 - TE Connectivity
Specs
Material Zinc
View Details